TE Connectivity ™ Crimp Contacts 350967-1

Description
TE Connectivity 350967-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 350967-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7202458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202458
Crimp Contacts 7202458
TE Connectivity 350967-1 Crimp Terminal

TE Connectivity 350967-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7202458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202458P
Crimp Contacts 7202458P
TE Connectivity 350967-1 Crimp Terminal

TE Connectivity 350967-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 350967-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
350967-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 350967-1
Win Source Part Number: 1362832-350967-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 350967 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Tin

Win Source Part Number: 1362832-350967-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350967
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Split Pin
Contact Termination: Crimp
Wire Gauge: 18-26 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7202458 7202458P 350967-1
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0630 inch (1.6 mm)
View Details