Female Power Connector 19A 600V Crimp Wire-to-Wire 10-12AWG Product overview: 350923-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350923-6 can be used for catalog matching and distributor lookup.
UMNL SOK 12-10 AUNI/PHBZ
Socket Contact Gold 10-12 AWG Crimp
Socket Contact Gold 10-12 AWG Crimp
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-350923-6 | 350923-6 | 350923-6 | A25387TR-ND | 90F3631 |
| Product Name | 19A 600V Electronic Connector | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts |