UMNL SOK 10-12 .0125 PTPPHBZ
19A 600V Female Crimp Power Connector, 10-12AWG, Tin/Bronze Product overview: 350923-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350923-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334184-350923-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -403980899-CSI,-3509
Base Product Number: 350923
RoHS Status: RoHS Compliant
Socket Contact Tin 10-12 AWG Crimp
Socket Contact Tin 10-12 AWG Crimp
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
UMNL SOK 10-12 .0125 PTPPHBZ ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350923-3 | 350923-3 | 332-350923-3 | 1334184-350923-3 | A100579TR-ND | 41Y8349 | 84AC3789 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts | 19A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity | Umnl Sok 10-12 .0125 Ptpphbz Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |