Male Power Pin, 19A, 600V, Crimp, Tin Bronze, Wire-to-Wire Product overview: 350922-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350922-3 can be used for catalog matching and distributor lookup.
Pin Contact Tin 10-12 AWG Crimp
Pin Contact Tin 10-12 AWG Crimp
Win Source Part Number: 1362932-350922-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350922
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 10-12 AWG
Contact Finish: Tin
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Length:0.81" RoHS Compliant: Yes
CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes
PIN, MATE-N-LOK, UMNL
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350922-3 | 332-350922-3 | 350922-3 | A100578TR-ND | 1362932-350922-3 | 70C3821 | 76AC6639 |
| Product Name | Contacts | 19A 600V Electronic Connector | Connectors | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity | Pin, Mate-N-Lok, Umnl Amp - Te Connectivity |
| Gender | Male / Plug | ||||||
| Termination | Crimp | Crimp | Crimp | ||||
| Voltage Rating | 600 volts |