TE Connectivity Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 350922-3.

Description
CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:12AWG ROHS COMPLIANT: YES
Description
CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:12AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 26AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
26AC7144
Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 26AC7144
CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:12AWG ROHS COMPLIANT: YES

CONTACT, PIN, 12-10AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:10AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7144
Product Name Contact, Pin, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products