Win Source Part Number: 1363058-350919-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 350919
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Contacts |
| Product Number | 350919-3 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts |