Socket Contact Tin 14-18 AWG Crimp
Female Crimp Power Connector 19A 600V 18-14AWG Tin Bronze Product overview: 350919-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350919-3 can be used for catalog matching and distributor lookup.
Contact, 19 A Current Rating, 600 VAC Voltage Rating
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Length:0.78" RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25381-ND | 350919-3 | 332-350919-3 | 70083328 | 90F4792 |
| Product Name | Rectangular Connector Contacts | Contacts | 19A 600V Electronic Connector | Contact; Universal MATE-N-LOK; 19A; 600VAC; 0.25 in.; 0.084 in.; 18-14 AWG | Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 14 to 18 AWG | 14 to 18 AWG | 18 AWG | ||
| Gender | Female / Jack | ||||
| Termination | Crimp | Crimp Snap-In | Crimp |