TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 350874-3

Description
Win Source Part Number: 1363219-350874-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 350874 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363219-350874-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 350874 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 350874-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
350874-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 350874-3
Win Source Part Number: 1363219-350874-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 350874 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin

Win Source Part Number: 1363219-350874-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 350874
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7202228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202228P
Crimp Contacts 7202228P
TE Connectivity 350874-3 Crimp Terminal

TE Connectivity 350874-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 7202228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202228
Crimp Contacts 7202228
TE Connectivity 350874-3 Crimp Terminal

TE Connectivity 350874-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642957
Crimp Contacts 1642957
TE Connectivity 350874-3 Crimp Terminal

TE Connectivity 350874-3 Crimp Terminal

Supplier's Site
Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity - 29AH9389 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity
29AH9389
Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity 29AH9389
UMNL SOK 18-14 .0125 PTPPHBZ ROHS COMPLIANT: YES

UMNL SOK 18-14 .0125 PTPPHBZ ROHS COMPLIANT: YES

Supplier's Site
Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity - 90F3600 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity
90F3600
Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity 90F3600
UMNL SOK 18-14 .0125 PTPPHBZ ROHS COMPLIANT: YES

UMNL SOK 18-14 .0125 PTPPHBZ ROHS COMPLIANT: YES

Supplier's Site
Power Contact, Socket, Crimp, 14-18Awg Rohs Compliant Amp Te Connectivity - 75AJ0073 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Socket, Crimp, 14-18Awg Rohs Compliant Amp Te Connectivity
75AJ0073
Power Contact, Socket, Crimp, 14-18Awg Rohs Compliant Amp Te Connectivity 75AJ0073
POWER CONTACT, SOCKET, CRIMP, 14-18AWG ROHS COMPLIANT: YES

POWER CONTACT, SOCKET, CRIMP, 14-18AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 350874-3 7202228P 7202228 29AH9389 75AJ0073
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Umnl Sok 18-14 .0125 Ptpphbz Rohs Compliant Amp Te Connectivity Power Contact, Socket, Crimp, 14-18Awg Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details