Pin Contact Tin 14-18 AWG Crimp
Pin Contact Tin 14-18 AWG Crimp
CUT STRIP - UMNL PIN 18-14 .0125 PTPPHBZ
19A 600V Male Crimp Power Pin 18-14AWG Tin Bronze Product overview: 350873-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350873-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334266-350873-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 3508733,A100576TR,A1
Base Product Number: 350873
RoHS Status: Not applicable
UMNL PIN 18-14 .0125 PTPPHBZ ROHS COMPLIANT: YES
CONTACT, PIN, 18-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100576CT-ND | 350873-3 | 350873-3 | 332-350873-3 | 1334266-350873-3 | 84AC3788 | 28X2728 | 90F3599 |
| Product Name | Rectangular Connector Contacts | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | 19A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Umnl Pin 18-14 .0125 Ptpphbz Rohs Compliant Amp - Te Connectivity | Contact, Pin, 18-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||||
| Contact Size (AWG) | 14 to 18 AWG | 18 AWG | ? to 14 AWG | |||||
| Gender | Male / Plug |