Socket Contact Gold 18-24 AWG Crimp
Socket Contact Gold 18-24 AWG Crimp
Power Socket Contact, 19A, 600V, Gold, Crimp, 18-24AWG Product overview: 350851-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-350851-2 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76"RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25357TR-ND | 350851-2 | 332-350851-2 | 350851-2 | 90F3625 | 28X2726 |
| Product Name | Rectangular Connector Contacts | Connectors | 19A 600V Electronic Connector | Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||
| Contact Size (AWG) | 18 to 24 AWG | 24 AWG | 24 AWG | |||
| Gender | Female / Jack |