CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC7143 |
| Product Name | Contact, Socket, 24-18Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity |
| Termination | CRIMP |