9 Pos Power Connector, 12A, 600V, Wire-to-Board, Tin, Nylon, Through Hole Product overview: 350835-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350835-1 can be used for catalog matching and distributor lookup.
"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
09P UMNL HDR ASSY PC 94VO
09P UMNL HDR ASSY PC 94VO ROHS COMPLIANT: YES
CONN HDR 9POS 0.25 TIN PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350835-1 | A25278-ND | 76AC6633 | 350835-1 |
| Product Name | Through-Hole 12A 600V Electronic Connector | Headers, Receptacles, Female Sockets | 09P Umnl Hdr Assy Pc 94Vo Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 600 volts | |||
| Current Rating | 19.0 amps | |||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |