6 Pos Power Socket Connector, 19A, 600V, 6.35mm Pitch, Solder Product overview: 350834-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350834-4 can be used for catalog matching and distributor lookup.
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
06P UMNL HDR ASSY PC 94VO LF
CONN HDR 6POS 0.25 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350834-4 | A31735-ND | 07R7935 | 350834-4 |
| Product Name | 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | 06P Umnl Hdr Assy Pc 94Vo Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | ||
| Current Rating | 19.0 amps | |||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |