4 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Thru-Hole Product overview: 350833-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350833-1 can be used for catalog matching and distributor lookup.
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
CONN HDR 4POS 0.25 TIN PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350833-1 | A25274-ND | 90F4337 | 350833-1 |
| Product Name | 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole Straight | Solder | |
| Voltage Rating | 600 volts | |||
| Current Rating | 19.0 amps |