TE Connectivity Headers, Receptacles, Female Sockets 350830-1

Description
"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A14334-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A14334-ND
Headers, Receptacles, Female Sockets A14334-ND
"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-350830-1
19A 600V Electronic Connector 316-350830-1
15 Pos Power Connector, Wire-to-Board, 19A, 600V, Straight, TH Product overview: 350830-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350830-1 can be used for catalog matching and distributor lookup.

15 Pos Power Connector, Wire-to-Board, 19A, 600V, Straight, TH Product overview: 350830-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350830-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350830-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350830-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350830-1
CONN HDR 15POS 0.25 TIN PCB

CONN HDR 15POS 0.25 TIN PCB

Supplier's Site
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 90F5007 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
90F5007
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 90F5007
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Colour:White RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site
Conn, Header, 15Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity - 18AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 15Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity
18AH0274
Conn, Header, 15Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity 18AH0274
CONN, HEADER, 15POS, 3ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

CONN, HEADER, 15POS, 3ROW, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14334-ND 316-350830-1 350830-1 90F5007
Product Name Headers, Receptacles, Female Sockets 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole
Number of Contacts 15 #
Termination Solder Solder Through Hole Straight
Unlock Full Specs
to access all available technical data