TE Connectivity Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 350830-1.

Description
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 28AC9028 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
28AC9028
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 28AC9028
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9028
Product Name Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products