12 Pos Wire-to-Board Power Connector, 19A, 600V, Gold/Tin, Through Hole Product overview: 350829-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350829-4 can be used for catalog matching and distributor lookup.
"12 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
PLUG & SOCKET CONN, HEADER, 12POS 6.35MM; Connector Systems:Wire-to-Boar
CONN HDR 12POS 0.25 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350829-4 | A31767-ND | 52K3636 | 350829-4 |
| Product Name | Through-Hole 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Plug & Socket Conn, Header, 12Pos 6.35Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Through Hole Straight | Solder | |
| Voltage Rating | 600 volts | |||
| Current Rating | 19.0 amps | |||
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |