TE Connectivity Headers, Receptacles, Female Sockets 350828-1

Description
"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A14331-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A14331-ND
Headers, Receptacles, Female Sockets A14331-ND
"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334190-350828-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334190-350828-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334190-350828-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334190-350828-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 9 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A14331,3508281,-3508 28-1-SI Base Product Number: 350828 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334190-350828-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 9
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A14331,3508281,-350828-1-SI
Base Product Number: 350828
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PCB Sockets - 514849 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
514849
PCB Sockets 514849
TE Connectivity 350828-1 PCB Socket

TE Connectivity 350828-1 PCB Socket

Supplier's Site
PCB Sockets - 514849P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
514849P
PCB Sockets 514849P
9w pcb Vertical socket header

9w pcb Vertical socket header

Supplier's Site
Singapore, Singapore
600V 12A Electronic Connector
316-350828-1
600V 12A Electronic Connector 316-350828-1
9 Pos 600V 12A Female Wire-to-Board Power Connector, Straight, TH Product overview: 350828-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350828-1 can be used for catalog matching and distributor lookup.

9 Pos 600V 12A Female Wire-to-Board Power Connector, Straight, TH Product overview: 350828-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350828-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Conn, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 90F5001 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
90F5001
Power Conn, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 90F5001
POWER CONN, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:3RowsRoHS Compliant: Yes

POWER CONN, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:3RowsRoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350828-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350828-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350828-1
CONN HDR 9POS 0.25 TIN PCB

CONN HDR 9POS 0.25 TIN PCB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14331-ND 1334190-350828-1 514849 514849P 316-350828-1 90F5001 350828-1
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PCB Sockets PCB Sockets 600V 12A Electronic Connector Power Conn, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Through hole PCB Mount Through Hole
Number of Contacts 9 #
Termination Solder Solder Solder Solder Through Hole Solder
Unlock Full Specs
to access all available technical data