"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
6 Pos Power Connector, 12A/19A, 600V, Solder, Thru-Hole, Female Product overview: 350827-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350827-4 can be used for catalog matching and distributor lookup.
POWER CONN, HEADER, 6POS, 2ROW, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:2RowsRoHS Compliant: Yes
06P UMNL HDR ASSY PC 94VO LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113487-ND | 316-350827-4 | 40P9271 | 88AJ0419 |
| Product Name | Headers, Receptacles, Female Sockets | 12A 19A 600V Electronic Connector | Power Conn, Header, 6Pos, 2Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity | 06P Umnl Hdr Assy Pc 94Vo Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | PCB Mount | ||
| Number of Contacts | 6 # |