TE Connectivity Connector, Header, 4 Position, 6.35Mm, Pcb; Connector Systems Amp - Te Connectivity 350826-4.

Description
CONNECTOR, HEADER, 4 POSITION, 6.35MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4 POSITION, 6.35MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4 Position, 6.35Mm, Pcb; Connector Systems Amp - Te Connectivity - 30AC4458 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 6.35Mm, Pcb; Connector Systems Amp - Te Connectivity
30AC4458
Connector, Header, 4 Position, 6.35Mm, Pcb; Connector Systems Amp - Te Connectivity 30AC4458
CONNECTOR, HEADER, 4 POSITION, 6.35MM, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 6.35MM, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4458
Product Name Connector, Header, 4 Position, 6.35Mm, Pcb; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-3515-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers