TE Connectivity Headers, Receptacles, Female Sockets 350826-1

Description
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A14329-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A14329-ND
Headers, Receptacles, Female Sockets A14329-ND
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-350826-1
19A 600V Electronic Connector 316-350826-1
4 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Female Socket Product overview: 350826-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350826-1 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder, Female Socket Product overview: 350826-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350826-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 6801770P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6801770P
PCB Sockets 6801770P
TE Connectivity 350826-1 PCB Socket

TE Connectivity 350826-1 PCB Socket

Supplier's Site
PCB Sockets - 6801770 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6801770
PCB Sockets 6801770
TE Connectivity 350826-1 PCB Socket

TE Connectivity 350826-1 PCB Socket

Supplier's Site
PCB Sockets - 1647469 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1647469
PCB Sockets 1647469
TE Connectivity 350826-1 PCB Socket

TE Connectivity 350826-1 PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334236-350826-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334236-350826-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334236-350826-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334236-350826-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 4 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A14329,-350826-1-LSI ,2266-350826-1,-3508 26-1-SI,3508261 Base Product Number: 350826 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334236-350826-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 4
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A14329,-350826-1-LSI,2266-350826-1,-350826-1-SI,3508261
Base Product Number: 350826
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F5015 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F5015
Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F5015
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14329-ND 316-350826-1 6801770P 6801770 1334236-350826-1 90F5015
Product Name Headers, Receptacles, Female Sockets 19A 600V Electronic Connector PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through hole Through Hole
Number of Contacts 4 #
Termination Solder Solder Solder Solder Through Hole Straight
Unlock Full Specs
to access all available technical data