TE Connectivity Headers, Receptacles, Female Sockets 350825-4

Description
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
Request a Quote Datasheet
Description
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A125230-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A125230-ND
Headers, Receptacles, Female Sockets A125230-ND
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"

"3 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
12A 19A 600V Electronic Connector
316-350825-4
12A 19A 600V Electronic Connector 316-350825-4
3P Wire-to-Board Power Connector, 12A/19A, 600V, Gold, UL94 V-0 Product overview: 350825-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350825-4 can be used for catalog matching and distributor lookup.

3P Wire-to-Board Power Connector, 12A/19A, 600V, Gold, UL94 V-0 Product overview: 350825-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350825-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Receptacle, 3 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 52K3633 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 3 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
52K3633
Plug & Socket Connector, Receptacle, 3 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity 52K3633
PLUG & SOCKET CONNECTOR, RECEPTACLE, 3 POSITION, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 3 POSITION, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A125230-ND 316-350825-4 52K3633
Product Name Headers, Receptacles, Female Sockets 12A 19A 600V Electronic Connector Plug & Socket Connector, Receptacle, 3 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Ribbon Cable Connectors - 102321-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details