TE Connectivity Headers, Receptacles, Female Sockets 350825-1

Description
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A14328-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A14328-ND
Headers, Receptacles, Female Sockets A14328-ND
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334425-350825-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334425-350825-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334425-350825-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334425-350825-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 3 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A14328,-1074260-SI-N D,-1074260-LSI,35082 51,-350825-1-SI,-107 4260-SI Base Product Number: 350825 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334425-350825-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 3
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A14328,-1074260-SI-ND,-1074260-LSI,3508251,-350825-1-SI,-1074260-SI
Base Product Number: 350825
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
600V 12A Electronic Connector
316-350825-1
600V 12A Electronic Connector 316-350825-1
3P 600V 12A Female Wire-to-Board Power Connector, Tin Product overview: 350825-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350825-1 can be used for catalog matching and distributor lookup.

3P 600V 12A Female Wire-to-Board Power Connector, Tin Product overview: 350825-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350825-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 514811P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
514811P
PCB Sockets 514811P
3w pcb vertical socket header

3w pcb vertical socket header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350825-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350825-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350825-1
CONN HDR 3POS 0.25 TIN PCB

CONN HDR 3POS 0.25 TIN PCB

Supplier's Site
Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F5013 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
90F5013
Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 90F5013
PLUG & SOCKET CONN, RCPT, 3POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONN, RCPT, 3POS, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14328-ND 1334425-350825-1 316-350825-1 514811P 350825-1 90F5013
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 600V 12A Electronic Connector PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Plug & Socket Conn, Rcpt, 3Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole Through Hole
Number of Contacts 3 #
Termination Solder Solder Solder Solder Through Hole Straight
Unlock Full Specs
to access all available technical data