TE Connectivity Through-Hole 19A 600V Electronic Connector 350824-1

Description
2P Power Connector, Wire-to-Board, 19A, 600V, Tin, Through Hole Product overview: 350824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350824-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2P Power Connector, Wire-to-Board, 19A, 600V, Tin, Through Hole Product overview: 350824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350824-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350824-1
Through-Hole 19A 600V Electronic Connector 316-350824-1
2P Power Connector, Wire-to-Board, 19A, 600V, Tin, Through Hole Product overview: 350824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350824-1 can be used for catalog matching and distributor lookup.

2P Power Connector, Wire-to-Board, 19A, 600V, Tin, Through Hole Product overview: 350824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350824-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334186-350824-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334186-350824-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334186-350824-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334186-350824-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -350824-1-LSI,350824 1,A25254,350824-1-ND ,-350824-1-SI Base Product Number: 350824 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334186-350824-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -350824-1-LSI,3508241,A25254,350824-1-ND,-350824-1-SI
Base Product Number: 350824
RoHS Status: Not applicable

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A25254-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A25254-ND
Headers, Receptacles, Female Sockets A25254-ND
"2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Wtb Connector, Rcpt, 2Pos, 1Row; Connector Systems Te Connectivity - 07AH5918 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 2Pos, 1Row; Connector Systems Te Connectivity
07AH5918
Wtb Connector, Rcpt, 2Pos, 1Row; Connector Systems Te Connectivity 07AH5918
WTB CONNECTOR, RCPT, 2POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 2POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site
02P Umnl Hdr Assy Pc 94Vo Rohs Compliant Te Connectivity - 96AC6349 - Newark, An Avnet Company
Chicago, IL, United States
02P Umnl Hdr Assy Pc 94Vo Rohs Compliant Te Connectivity
96AC6349
02P Umnl Hdr Assy Pc 94Vo Rohs Compliant Te Connectivity 96AC6349
02P UMNL HDR ASSY PC 94VO ROHS COMPLIANT: YES

02P UMNL HDR ASSY PC 94VO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-350824-1 1334186-350824-1 A25254-ND 07AH5918 96AC6349
Product Name Through-Hole 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Wtb Connector, Rcpt, 2Pos, 1Row; Connector Systems Te Connectivity 02P Umnl Hdr Assy Pc 94Vo Rohs Compliant Te Connectivity
Termination Solder Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 19.0 amps
Unlock Full Specs
to access all available technical data