TE Connectivity Splices 350814-000

Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 350814-000 - TE Connectivity
Berwyn, PA, United States
Splices
350814-000
Splices 350814-000
Body Features Primary Product Material : Copper Alloy Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Overall Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Serrated : No Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Overall Product Length : 29.21 MM  [1.15 INCH ]
  • Wire Size (MMSQ) : 1.21 - 2.94
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 350814-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details