TE Connectivity Rectangular Wire & Cable Connectors & Housings 350810-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350810-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350810-1
Rectangular Wire & Cable Connectors & Housings 350810-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Patch & Tabs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
350810-1
Headers & Wire Housings 350810-1
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Connectors Miscellaneous - 350810-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
350810-1
Connectors Miscellaneous 350810-1
05P UMNL CAP HSG

05P UMNL CAP HSG

Buy Now
Singapore, Singapore
19A 600V Electronic Connector
340-350810-1
19A 600V Electronic Connector 340-350810-1
5 Pos 19A 600V Wire-to-Wire Receptacle Connector Product overview: 350810-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350810-1 can be used for catalog matching and distributor lookup.

5 Pos 19A 600V Wire-to-Wire Receptacle Connector Product overview: 350810-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350810-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A14285-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14285-ND
Rectangular Connector Housings A14285-ND
5 Rectangular Connectors - Housings Receptacle Natural

5 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 5; Receptacle (Cap); Nylon; White - 70083530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 5; Receptacle (Cap); Nylon; White
70083530
Connector, Soft Shell; Universal MATE-N-LOK; 5; Receptacle (Cap); Nylon; White 70083530
19A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350810-1 350810-1 350810-1 340-350810-1 A14285-ND 70083530
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Connectors Miscellaneous 19A 600V Electronic Connector Rectangular Connector Housings Connector, Soft Shell; Universal MATE-N-LOK; 5; Receptacle (Cap); Nylon; White
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Free or Panel
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Accessories - A28726-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers