TE Connectivity ™ Headers & Wire Housings 350809-1

Description
05P UMNL PLUG HSG
Request a Quote Datasheet
Description
05P UMNL PLUG HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 350809-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350809-1
Headers & Wire Housings 350809-1
05P UMNL PLUG HSG

05P UMNL PLUG HSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
350809-1
Headers & Wire Housings 350809-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Pin & Socket Connectors - 350809-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
350809-1
Pin & Socket Connectors 350809-1
Pin & Socket Connectors PLUG HOUSE 5 POS

Pin & Socket Connectors PLUG HOUSE 5 POS

Buy Now Datasheet
Rectangular Connector Housings - 350809-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
350809-1
Rectangular Connector Housings 350809-1
CONN PLUG HSG 5POS UNI-MATE

CONN PLUG HSG 5POS UNI-MATE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 350809-1 350809-1 350809-1
Product Name Headers & Wire Housings Pin & Socket Connectors Rectangular Connector Housings
Product Type IC Headers IC Socket Plug
RoHS Compliant RoHS Compliant
Voltage Rating 600 volts
Current Rating 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details