TE Connectivity Headers, Male Pins 350793-3

Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A31766-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31766-ND
Headers, Male Pins A31766-ND
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350793-3
Through-Hole 19A 600V Electronic Connector 316-350793-3
4 Pos Power Header, 19A, 600V, Gold, Straight, Through Hole Product overview: 350793-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350793-3 can be used for catalog matching and distributor lookup.

4 Pos Power Header, 19A, 600V, Gold, Straight, Through Hole Product overview: 350793-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350793-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 52K3631 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
52K3631
Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 52K3631
POWER CONN, HEADER, 4POS, 1ROW, 6.35MM; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

POWER CONN, HEADER, 4POS, 1ROW, 6.35MM; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A31766-ND 316-350793-3 52K3631
Product Name Headers, Male Pins Through-Hole 19A 600V Electronic Connector Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Number of Contacts 4 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data