"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
4 Pos Power Connector, 19A, 600V, 6.35mm Pitch, Solder ST, Thru-Hole Product overview: 350793-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350793-1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A25244-ND | 316-350793-1 |
| Product Name | Headers, Male Pins | 19A 600V Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Number of Contacts | 4 # |