TE Connectivity Headers, Male Pins 350792-3

Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A138975-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A138975-ND
Headers, Male Pins A138975-ND
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-350792-3
19A 600V Electronic Connector 316-350792-3
4 Pos Power Connector, 19A, 600V, Wire-to-Board, Gold Pin, UL94 V-0 Product overview: 350792-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350792-3 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 19A, 600V, Wire-to-Board, Gold Pin, UL94 V-0 Product overview: 350792-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350792-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 350792-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350792-3
Connectors 350792-3
04P UMNL PIN HDR ASSY 94VO LF

04P UMNL PIN HDR ASSY 94VO LF

Buy Now
Rectangular Pwr Connector, Plug, 4Pos; No. Of Contacts Amp - Te Connectivity - 52K4389 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Connector, Plug, 4Pos; No. Of Contacts Amp - Te Connectivity
52K4389
Rectangular Pwr Connector, Plug, 4Pos; No. Of Contacts Amp - Te Connectivity 52K4389
RECTANGULAR PWR CONNECTOR, PLUG, 4POS; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR PWR CONNECTOR, PLUG, 4POS; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A138975-ND 316-350792-3 350792-3 52K4389
Product Name Headers, Male Pins 19A 600V Electronic Connector Connectors Rectangular Pwr Connector, Plug, 4Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole PCB Mount
Number of Contacts 4 #
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data