TE Connectivity PCB Headers 350792-1

Description
TE Connectivity 350792-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 350792-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1295215P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1295215P
PCB Headers 1295215P
TE Connectivity 350792-1 PCB Header

TE Connectivity 350792-1 PCB Header

Supplier's Site
PCB Headers - 1295215 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1295215
PCB Headers 1295215
TE Connectivity 350792-1 PCB Header

TE Connectivity 350792-1 PCB Header

Supplier's Site
PCB Headers - 1361659 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1361659
PCB Headers 1361659
TE Connectivity 350792-1 PCB Header

TE Connectivity 350792-1 PCB Header

Supplier's Site
Headers, Male Pins - A14316-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14316-ND
Headers, Male Pins A14316-ND
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

Buy Now Datasheet
Rectangular Connectors - 350792-1 - 850089-350792-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350792-1
850089-350792-1
Rectangular Connectors - 350792-1 850089-350792-1
Manufacturer: TE Connectivity Win Source Part Number: 850089-350792-1 Series: Universal MATE-N-LOK Features: Connector Header position Package: Bulk Family Name: 350792 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -403425994-SI, A14316, 3507921, -403425994-LSI, -350792-1-SI, -403425994-SI-ND, 2266-350792-1

Manufacturer: TE Connectivity
Win Source Part Number: 850089-350792-1
Series: Universal MATE-N-LOK
Features: Connector Header position
Package: Bulk
Family Name: 350792
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -403425994-SI, A14316, 3507921, -403425994-LSI, -350792-1-SI, -403425994-SI-ND, 2266-350792-1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-350792-1
Electronic Connector 316-350792-1
(350792-1) 04P UMML PIN HDR ASSY 94VO Product overview: 350792-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350792-1 can be used for catalog matching and distributor lookup.

(350792-1) 04P UMML PIN HDR ASSY 94VO Product overview: 350792-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350792-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350792-1
Connectors >> Wire To Board / Wire To Wire Connector 350792-1
1x4P 4P 1 6.35mm 4 Phosphor bronze Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 6.35mm 4 Phosphor bronze Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1295215P 1295215 A14316-ND 850089-350792-1 316-350792-1 350792-1
Product Name PCB Headers PCB Headers Headers, Male Pins Rectangular Connectors - 350792-1 Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data