TE Connectivity Headers, Male Pins 350790-2

Description
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25243-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25243-ND
Headers, Male Pins A25243-ND
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

"Connector Header Through Hole 3 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-350790-2
Electronic Connector 314-350790-2
CONN HEADER VERT 3POS 6.35MM Product overview: 350790-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-350790-2 can be used for catalog matching and distributor lookup.

CONN HEADER VERT 3POS 6.35MM Product overview: 350790-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-350790-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 350790-2 - 906648-350790-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350790-2
906648-350790-2
Rectangular Connectors - 350790-2 906648-350790-2
Manufacturer: TE Connectivity Win Source Part Number: 906648-350790-2 Series: Universal MATE-N-LOK Features: Connector Header Through Hole 3 position 0.250" (6.35mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -350790-2-SI, 350790-2-ND, A25243

Manufacturer: TE Connectivity
Win Source Part Number: 906648-350790-2
Series: Universal MATE-N-LOK
Features: Connector Header Through Hole 3 position 0.250" (6.35mm)
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -350790-2-SI, 350790-2-ND, A25243

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25243-ND 314-350790-2 906648-350790-2
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - 350790-2
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Screw Connectors - 1333822-7691 - Win Source Electronics
Specs
Termination Snap-Fit
Mounting Through Hole
Current Rating 15.0 amps
View Details
5 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28591-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers