TE Connectivity Connector, Header, 3 Position, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity 350789-3.

Description
CONNECTOR, HEADER, 3 POSITION, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 3 POSITION, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3 Position, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity - 28AC9020 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity
28AC9020
Connector, Header, 3 Position, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity 28AC9020
CONNECTOR, HEADER, 3 POSITION, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9020
Product Name Connector, Header, 3 Position, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details