TE Connectivity Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 350786-3.

Description
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 26AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
26AC7137
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 26AC7137
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7137
Product Name Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details