TE Connectivity 600V 19A Electronic Connector 350786-3

Description
2 Pos 600V 19A Wire-to-Board Power Connector, Gold Pin, UL94 V-0 Product overview: 350786-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350786-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 600V 19A Wire-to-Board Power Connector, Gold Pin, UL94 V-0 Product overview: 350786-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350786-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 19A Electronic Connector
316-350786-3
600V 19A Electronic Connector 316-350786-3
2 Pos 600V 19A Wire-to-Board Power Connector, Gold Pin, UL94 V-0 Product overview: 350786-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350786-3 can be used for catalog matching and distributor lookup.

2 Pos 600V 19A Wire-to-Board Power Connector, Gold Pin, UL94 V-0 Product overview: 350786-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350786-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6801758P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801758P
PCB Headers 6801758P
TE Connectivity 350786-3 PCB Header

TE Connectivity 350786-3 PCB Header

Supplier's Site
PCB Headers - 1613836 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1613836
PCB Headers 1613836
TE Connectivity 350786-3 PCB Header

TE Connectivity 350786-3 PCB Header

Supplier's Site
PCB Headers - 6801758 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6801758
PCB Headers 6801758
TE Connectivity 350786-3 PCB Header

TE Connectivity 350786-3 PCB Header

Supplier's Site
Headers, Male Pins - A113485-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113485-ND
Headers, Male Pins A113485-ND
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"

"Connector Header Through Hole 2 position 0.250"" (6.35mm)"

Buy Now Datasheet
Rectangular Connectors - 350786-3 - 906646-350786-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350786-3
906646-350786-3
Rectangular Connectors - 350786-3 906646-350786-3
Manufacturer: TE Connectivity Win Source Part Number: 906646-350786-3 Series: Universal MATE-N-LOK Features: Connector Header Through Hole 2 position 0.250" (6.35mm) Package: Bulk Mounting: Through Hole Family Name: 350786 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 3507863, -350786-3-SI, A113485, Q8913654AA, 2266-350786-3, 350786-3-ND

Manufacturer: TE Connectivity
Win Source Part Number: 906646-350786-3
Series: Universal MATE-N-LOK
Features: Connector Header Through Hole 2 position 0.250" (6.35mm)
Package: Bulk
Mounting: Through Hole
Family Name: 350786
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 3507863, -350786-3-SI, A113485, Q8913654AA, 2266-350786-3, 350786-3-ND

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
350786-3
Connectors >> Wire To Board / Wire To Wire Connector 350786-3
Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Plugin,P=6.35mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 52K3630 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
52K3630
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 52K3630
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-350786-3 6801758P 1613836 A113485-ND 906646-350786-3 350786-3 52K3630
Product Name 600V 19A Electronic Connector PCB Headers PCB Headers Headers, Male Pins Rectangular Connectors - 350786-3 Connectors >> Wire To Board / Wire To Wire Connector Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Termination Solder Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 19.0 amps
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data