TE Connectivity Headers, Male Pins 350786-1

Description
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14314-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14314-ND
Headers, Male Pins A14314-ND
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"

"Connector Header Through Hole 2 position 0.250"" (6.35mm)"

Buy Now Datasheet
Rectangular Connectors - 350786-1 - 906645-350786-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350786-1
906645-350786-1
Rectangular Connectors - 350786-1 906645-350786-1
Manufacturer: TE Connectivity Win Source Part Number: 906645-350786-1 Series: Universal MATE-N-LOK Features: Connector Header Through Hole 2 position 0.250" (6.35mm) Package: Bulk Mounting: Through Hole Family Name: 350786 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -405580838-SI-ND, 2266-350786-1, -405580838-CSI-ND, -405580838-SI, 3507861, -350786-1-CSI, A14314, -350786-1-SI, -405580838-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 906645-350786-1
Series: Universal MATE-N-LOK
Features: Connector Header Through Hole 2 position 0.250" (6.35mm)
Package: Bulk
Mounting: Through Hole
Family Name: 350786
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -405580838-SI-ND, 2266-350786-1, -405580838-CSI-ND, -405580838-SI, 3507861, -350786-1-CSI, A14314, -350786-1-SI, -405580838-CSI

Buy Now Datasheet
Connectors - 350786-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350786-1
Connectors 350786-1
02P UMNL HDR ASSY 94VO

02P UMNL HDR ASSY 94VO

Buy Now
PCB Headers - 1648633 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1648633
PCB Headers 1648633
TE Connectivity 350786-1 PCB Header

TE Connectivity 350786-1 PCB Header

Supplier's Site
PCB Headers - 1295192P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1295192P
PCB Headers 1295192P
TE Connectivity 350786-1 PCB Header

TE Connectivity 350786-1 PCB Header

Supplier's Site
PCB Headers - 1295192 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1295192
PCB Headers 1295192
TE Connectivity 350786-1 PCB Header

TE Connectivity 350786-1 PCB Header

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
316-350786-1
19A 600V Electronic Connector 316-350786-1
2 Pos Power Header, 6.35mm Pitch, 19A, 600V, Solder, Thru-Hole Product overview: 350786-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350786-1 can be used for catalog matching and distributor lookup.

2 Pos Power Header, 6.35mm Pitch, 19A, 600V, Solder, Thru-Hole Product overview: 350786-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350786-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK, Universal MATE-N-LOK II; 2; Nylon - 70083541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK, Universal MATE-N-LOK II; 2; Nylon
70083541
Connector, Soft Shell; Universal MATE-N-LOK, Universal MATE-N-LOK II; 2; Nylon 70083541
19A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method These soft shell connectors have universal MATE-N-LOK, universal MATE-N-LOK II connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK, universal MATE-N-LOK II connector line, and has centerline of 0.250 "
Supplier's Site
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4618 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F4618
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F4618
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
02P Umnl Hdr Assy 94Vo Rohs Compliant Amp - Te Connectivity - 82AC1549 - Newark, An Avnet Company
Chicago, IL, United States
02P Umnl Hdr Assy 94Vo Rohs Compliant Amp - Te Connectivity
82AC1549
02P Umnl Hdr Assy 94Vo Rohs Compliant Amp - Te Connectivity 82AC1549
02P UMNL HDR ASSY 94VO ROHS COMPLIANT: YES

02P UMNL HDR ASSY 94VO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14314-ND 906645-350786-1 350786-1 1648633 1295192P 316-350786-1 70083541 90F4618 82AC1549
Product Name Headers, Male Pins Rectangular Connectors - 350786-1 Connectors PCB Headers PCB Headers 19A 600V Electronic Connector Connector, Soft Shell; Universal MATE-N-LOK, Universal MATE-N-LOK II; 2; Nylon Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 02P Umnl Hdr Assy 94Vo Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through Hole Through hole PCB Thru Mount
Number of Contacts 2 #
Geometry Straight; Straight Straight Straight
Unlock Full Specs
to access all available technical data