TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 350781-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.55" RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.55" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 90F4835 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
90F4835
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 90F4835
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.55" RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.55" RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 6 Way, Nylon; Product Range Amp Te Connectivity - 46WX570 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6 Way, Nylon; Product Range Amp Te Connectivity
46WX570
Connector Housing, Rcpt, 6 Way, Nylon; Product Range Amp Te Connectivity 46WX570
CONNECTOR HOUSING, RCPT, 6 WAY, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6 WAY, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4835
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details