TE Connectivity Rectangular Wire & Cable Connectors & Housings 350780-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.062 - .091 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.062 - .091 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350780-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350780-1
Rectangular Wire & Cable Connectors & Housings 350780-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.062 - .091 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Patch & Tabs Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 27.43 MM  [1.08 INCH ]
  • Connector Length : 26.67 MM  [1.05 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.062 - .091 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Patch & Tabs

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334401-350780-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334401-350780-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334401-350780-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334401-350780-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -350780-1-CSI,-40380 8173-LSI,-403808173- SI,-350780-1-SI,3507 801,A14283,-40380817 3-CSI,-403808173-CSI -ND,-403808173-SI-ND Base Product Number: 350780 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334401-350780-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -350780-1-CSI,-403808173-LSI,-403808173-SI,-350780-1-SI,3507801,A14283,-403808173-CSI,-403808173-CSI-ND,-403808173-SI-ND
Base Product Number: 350780
RoHS Status: RoHS Compliant

Buy Now Datasheet
Wire Housings & Plugs - 1151783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1151783
Wire Housings & Plugs 1151783
TE Connectivity 350780-1

TE Connectivity 350780-1

Supplier's Site
Wire Housings & Plugs - 1151783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1151783P
Wire Housings & Plugs 1151783P
TE Connectivity 350780-1

TE Connectivity 350780-1

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
350780-1
Headers & Wire Housings 350780-1
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Connectors Miscellaneous - 350780-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
350780-1
Connectors Miscellaneous 350780-1
04P UMNL CAP HSG

04P UMNL CAP HSG

Buy Now
Rectangular Connector Housings - A14283-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14283-ND
Rectangular Connector Housings A14283-ND
4 Rectangular Connectors - Housings Receptacle Natural

4 Rectangular Connectors - Housings Receptacle Natural

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-350780-1
19A 600V Electronic Connector 340-350780-1
4 Pos Crimp Wire Housing, 6.35mm Pitch, 19A, 600V, Panel Mount Product overview: 350780-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350780-1 can be used for catalog matching and distributor lookup.

4 Pos Crimp Wire Housing, 6.35mm Pitch, 19A, 600V, Panel Mount Product overview: 350780-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350780-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 4; Receptacle (Cap); Nylon; White - 70083527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 4; Receptacle (Cap); Nylon; White
70083527
Connector, Soft Shell; Universal MATE-N-LOK; 4; Receptacle (Cap); Nylon; White 70083527
19A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350780-1 1334401-350780-1 1151783 1151783P 350780-1 350780-1 A14283-ND 340-350780-1 70083527
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Connectors Miscellaneous Rectangular Connector Housings 19A 600V Electronic Connector Connector, Soft Shell; Universal MATE-N-LOK; 4; Receptacle (Cap); Nylon; White
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Cable mount Panel Mount, Snap-In Free or Panel
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products