TE Connectivity Plug Housing, 4Pos, 6.35Mm, Natural; Product Range Amp Te Connectivity 350779-4

Description
PLUG HOUSING, 4POS, 6.35MM, NATURAL; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, 6.35MM, NATURAL; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, 6.35Mm, Natural; Product Range Amp Te Connectivity - 13H1850 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, 6.35Mm, Natural; Product Range Amp Te Connectivity
13H1850
Plug Housing, 4Pos, 6.35Mm, Natural; Product Range Amp Te Connectivity 13H1850
PLUG HOUSING, 4POS, 6.35MM, NATURAL; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 4POS, 6.35MM, NATURAL; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13H1850
Product Name Plug Housing, 4Pos, 6.35Mm, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details