TE Connectivity Receptacle Housing, 2Way; Product Range Amp Te Connectivity 350778-1

Description
RECEPTACLE HOUSING, 2WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Flammability RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Flammability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Way; Product Range Amp Te Connectivity - 46WX567 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Way; Product Range Amp Te Connectivity
46WX567
Receptacle Housing, 2Way; Product Range Amp Te Connectivity 46WX567
RECEPTACLE HOUSING, 2WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Flammability RoHS Compliant: Yes

RECEPTACLE HOUSING, 2WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Flammability RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Receptacle, 2 Position, 6.35Mm; Product Range Amp Te Connectivity - 90F4831 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
90F4831
Plug & Socket Housing, Receptacle, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 90F4831
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX567
Product Name Receptacle Housing, 2Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details