TE Connectivity Rectangular Wire & Cable Connectors & Housings 350777-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Connector Length : 13.97 MM  [.55 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Connector Length : 13.97 MM  [.55 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350777-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350777-4
Rectangular Wire & Cable Connectors & Housings 350777-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Connector Length : 13.97 MM  [.55 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 27.43 MM  [1.08 INCH ]
  • Connector Length : 13.97 MM  [.55 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors - 350777-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
350777-4
Connectors 350777-4
02P UMNL PLUG HSG UL94V0

02P UMNL PLUG HSG UL94V0

Buy Now
Rectangular Connector Housings - A122027-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122027-ND
Rectangular Connector Housings A122027-ND
2 Rectangular Connectors - Housings Plug

2 Rectangular Connectors - Housings Plug

Buy Now Datasheet
Wire Housings & Plugs - 2805683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2805683
Wire Housings & Plugs 2805683
TE Connectivity 350777-4

TE Connectivity 350777-4

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
340-350777-4
19A 600V Electronic Connector 340-350777-4
2P Wire-to-Wire Plug Housing, 19A, 600V, UL94 V-0 Product overview: 350777-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350777-4 can be used for catalog matching and distributor lookup.

2P Wire-to-Wire Plug Housing, 19A, 600V, UL94 V-0 Product overview: 350777-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350777-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
350777-4
Headers & Wire Housings 350777-4
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Product Range Amp - Te Connectivity - 13M3921 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Product Range Amp - Te Connectivity
13M3921
Plug & Socket Connector, Header, 2 Position, 6.35Mm; Product Range Amp - Te Connectivity 13M3921
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:-; Connector Mounting:Free Hanging; No. of Rows:1Rows RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:-; Connector Mounting:Free Hanging; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
02P Umnl Plug Hsg Ul94V0 Amp - Te Connectivity - 42AJ3370 - Newark, An Avnet Company
Chicago, IL, United States
02P Umnl Plug Hsg Ul94V0 Amp - Te Connectivity
42AJ3370
02P Umnl Plug Hsg Ul94V0 Amp - Te Connectivity 42AJ3370
02P UMNL PLUG HSG UL94V0

02P UMNL PLUG HSG UL94V0

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
350777-4
Connectors >> Rectangular Connectors Housings 350777-4
- Rectangular Connectors Housings ROHS

- Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350777-4 350777-4 A122027-ND 2805683 340-350777-4 350777-4 13M3921 42AJ3370 350777-4
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings Wire Housings & Plugs 19A 600V Electronic Connector Headers & Wire Housings Plug & Socket Connector, Header, 2 Position, 6.35Mm; Product Range Amp - Te Connectivity 02P Umnl Plug Hsg Ul94V0 Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28670-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers