TE Connectivity Connector, Plug Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 350777-1

Description
CONNECTOR, PLUG HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Housing Style:In-LineRoHS Compliant: Yes
Description
CONNECTOR, PLUG HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Housing Style:In-LineRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity - 90F4824 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
90F4824
Connector, Plug Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 90F4824
CONNECTOR, PLUG HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Housing Style:In-LineRoHS Compliant: Yes

CONNECTOR, PLUG HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Housing Style:In-LineRoHS Compliant: Yes

Supplier's Site
Plug Housing, 2Way; Product Range Amp Te Connectivity - 46WX566 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Way; Product Range Amp Te Connectivity
46WX566
Plug Housing, 2Way; Product Range Amp Te Connectivity 46WX566
PLUG HOUSING, 2WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Opaque; Contact RoHS Compliant: Yes

PLUG HOUSING, 2WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Opaque; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4824
Product Name Connector, Plug Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details