TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 350767-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.8" RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 90F4832 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
90F4832
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 90F4832
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.8" RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Width:0.8" RoHS Compliant: Yes

Supplier's Site
Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity - 46WX565 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity
46WX565
Housing, Receptacle, Single Row, 3Way; Product Range Amp Te Connectivity 46WX565
HOUSING, RECEPTACLE, SINGLE ROW, 3WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

HOUSING, RECEPTACLE, SINGLE ROW, 3WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4832
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details