TE Connectivity Rectangular Wire & Cable Connectors & Housings 350766-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 16455, Certified Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 16455, Certified Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350766-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350766-4
Rectangular Wire & Cable Connectors & Housings 350766-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 16455, Certified Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 16455, Certified
  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 514833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
514833P
Wire Housings & Plugs 514833P
Universal mate-n-lok 3w Plug Connector

Universal mate-n-lok 3w Plug Connector

Supplier's Site
Wire Housings & Plugs - 514833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
514833
Wire Housings & Plugs 514833
TE Connectivity 350766-4

TE Connectivity 350766-4

Supplier's Site
Wire Housings & Plugs - 1361636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1361636
Wire Housings & Plugs 1361636
TE Connectivity 350766-4

TE Connectivity 350766-4

Supplier's Site
Headers & Wire Housings - 350766-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350766-4
Headers & Wire Housings 350766-4
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Rectangular Connector Housings - A122140-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122140-ND
Rectangular Connector Housings A122140-ND
3 Rectangular Connectors - Housings Plug White

3 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-350766-4
19A 600V Electronic Connector 340-350766-4
3 Pos 19A 600V Wire-to-Wire Plug Housing Product overview: 350766-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350766-4 can be used for catalog matching and distributor lookup.

3 Pos 19A 600V Wire-to-Wire Plug Housing Product overview: 350766-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350766-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Contact Type: Male or Female Package: Bulk Insulation Material: Polyamide (PA), Nylon Operating Temperature: -55°C ~ 105°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Latch Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Contact Type: Male or Female
Package: Bulk
Insulation Material: Polyamide (PA), Nylon
Operating Temperature: -55°C ~ 105°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Lock

Buy Now Datasheet
Plug & Socket Connector, Plug, 3 Position, 6.35 Mm; Product Range Amp - Te Connectivity - 98K8856 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 3 Position, 6.35 Mm; Product Range Amp - Te Connectivity
98K8856
Plug & Socket Connector, Plug, 3 Position, 6.35 Mm; Product Range Amp - Te Connectivity 98K8856
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION, 6.35 MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:-; Connector Mounting:Free Hanging; No. of Rows:1 RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION, 6.35 MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:-; Connector Mounting:Free Hanging; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site
TE CONNECTIVITY / AMP 350766-4Connector Housing, Universal MATE-N-LOK Series, 3 Ways, 6.35 mm - 792-350766-4 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 350766-4Connector Housing, Universal MATE-N-LOK Series, 3 Ways, 6.35 mm
792-350766-4
TE CONNECTIVITY / AMP 350766-4Connector Housing, Universal MATE-N-LOK Series, 3 Ways, 6.35 mm 792-350766-4
TE CONNECTIVITY / AMP 350766-4Connector Housing, Universal MATE-N-LOK Series, 3 Ways, 6.35 mm

TE CONNECTIVITY / AMP 350766-4Connector Housing, Universal MATE-N-LOK Series, 3 Ways, 6.35 mm

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350766-4 514833P 514833 350766-4 A122140-ND 340-350766-4 98K8856 792-350766-4
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Rectangular Connector Housings 19A 600V Electronic Connector Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Plug & Socket Connector, Plug, 3 Position, 6.35 Mm; Product Range Amp - Te Connectivity TE CONNECTIVITY / AMP 350766-4Connector Housing, Universal MATE-N-LOK Series, 3 Ways, 6.35 mm
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Cable, Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 103648-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers