TE Connectivity Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity 350766-1.

Description
PLUG & SOCKET HOUSING, PLUG, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; COLOUR:WHITE; WIDTH:0.8" ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; COLOUR:WHITE; WIDTH:0.8" ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity - 26AC7131 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity
26AC7131
Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity 26AC7131
PLUG & SOCKET HOUSING, PLUG, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; COLOUR:WHITE; WIDTH:0.8" ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; COLOUR:WHITE; WIDTH:0.8" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC7131
Product Name Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details