TE Connectivity Plug Housing, 3Way; Product Range Amp Te Connectivity 350766-1

Description
PLUG HOUSING, 3WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Opaque; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Opaque; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Way; Product Range Amp Te Connectivity - 46WX564 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Way; Product Range Amp Te Connectivity
46WX564
Plug Housing, 3Way; Product Range Amp Te Connectivity 46WX564
PLUG HOUSING, 3WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Opaque; Contact RoHS Compliant: Yes

PLUG HOUSING, 3WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Opaque; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity - 90F4825 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity
90F4825
Plug & Socket Housing, Plug, 3 Position, 6.35Mm; Product Range Amp Te Connectivity 90F4825
PLUG & SOCKET HOUSING, PLUG, 3 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Colour:White; Width:0.8" RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 3 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Colour:White; Width:0.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX564
Product Name Plug Housing, 3Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details