TE Connectivity Rectangular Wire & Cable Connectors & Housings 350766-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 16455 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 16455 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 350766-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
350766-1
Rectangular Wire & Cable Connectors & Housings 350766-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 16455 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 16455
  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A14280-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14280-ND
Rectangular Connector Housings A14280-ND
3 Rectangular Connectors - Housings Plug White

3 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Rectangular Connectors - 350766-1 - 855783-350766-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 350766-1
855783-350766-1
Rectangular Connectors - 350766-1 855783-350766-1
Manufacturer: TE Connectivity Win Source Part Number: 855783-350766-1 Series: Universal MATE-N-LOK Features: Rectangular Connectors - Housings Package: Bulk Family Name: 350766 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -2-42939-5671-LSI-ND , A14280, -2-42939-5671-SI, -350766-1-SI, 3507661, -2-42939-5671-CSI, -2-42939-5671-SI-ND, -350766-1-CSI, -2-42939-5671-CSI-ND , -2-42939-5671-LSI, -350766-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 855783-350766-1
Series: Universal MATE-N-LOK
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 350766
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -2-42939-5671-LSI-ND, A14280, -2-42939-5671-SI, -350766-1-SI, 3507661, -2-42939-5671-CSI, -2-42939-5671-SI-ND, -350766-1-CSI, -2-42939-5671-CSI-ND, -2-42939-5671-LSI, -350766-1-LSI

Buy Now Datasheet
Headers & Wire Housings - 350766-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
350766-1
Headers & Wire Housings 350766-1
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Wire Housings & Plugs - 1151727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1151727
Wire Housings & Plugs 1151727
TE Connectivity 350766-1

TE Connectivity 350766-1

Supplier's Site
Wire Housings & Plugs - 1151727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1151727P
Wire Housings & Plugs 1151727P
TE Connectivity 350766-1

TE Connectivity 350766-1

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
340-350766-1
19A 600V Electronic Connector 340-350766-1
3 Pos 6.35mm Crimp Wire Housing, Male, 19A, 600V, UL94 V-0 Product overview: 350766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350766-1 can be used for catalog matching and distributor lookup.

3 Pos 6.35mm Crimp Wire Housing, Male, 19A, 600V, UL94 V-0 Product overview: 350766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-350766-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
350766-1
Connectors >> Rectangular Connectors Housings 350766-1
1x3P 3 1 - Rectangular Connectors Housings ROHS

1x3P 3 1 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 3; Plug; Nylon; Natural; 19 A - 70083524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 3; Plug; Nylon; Natural; 19 A
70083524
Connector, Soft Shell; Universal MATE-N-LOK; 3; Plug; Nylon; Natural; 19 A 70083524
19A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350766-1 A14280-ND 855783-350766-1 350766-1 1151727 1151727P 340-350766-1 350766-1 70083524
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Rectangular Connectors - 350766-1 Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs 19A 600V Electronic Connector Connectors >> Rectangular Connectors Housings Connector, Soft Shell; Universal MATE-N-LOK; 3; Plug; Nylon; Natural; 19 A
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - 103682-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers