TE Connectivity Headers, Receptacles, Female Sockets 350765-4

Description
"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A1202-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1202-ND
Headers, Receptacles, Female Sockets A1202-ND
"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"15 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
PCB Sockets - 7099919 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7099919
PCB Sockets 7099919
TE Connectivity 350765-4 PCB Socket

TE Connectivity 350765-4 PCB Socket

Supplier's Site
PCB Sockets - 7099919P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7099919P
PCB Sockets 7099919P
TE Connectivity 350765-4 PCB Socket

TE Connectivity 350765-4 PCB Socket

Supplier's Site
Singapore, Singapore
Through-Hole 12A 19A 600V Electronic Connector
316-350765-4
Through-Hole 12A 19A 600V Electronic Connector 316-350765-4
15 Pos 12A/19A Wire-to-Board Receptacle, 600V, Through Hole, Tin Product overview: 350765-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 19A, 600V, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350765-4 can be used for catalog matching and distributor lookup.

15 Pos 12A/19A Wire-to-Board Receptacle, 600V, Through Hole, Tin Product overview: 350765-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 19A, 600V, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350765-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350765-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350765-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350765-4
CONN HDR 15POS 0.25 TIN PCB

CONN HDR 15POS 0.25 TIN PCB

Supplier's Site
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 87F5280 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
87F5280
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 87F5280
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:5Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK; 15; Nylon; Natural; 19 A; 600 VAC - 70083592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 15; Nylon; Natural; 19 A; 600 VAC
70083592
Connector, Soft Shell; Universal MATE-N-LOK; 15; Nylon; Natural; 19 A; 600 VAC 70083592
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1202-ND 7099919 7099919P 316-350765-4 350765-4 87F5280 70083592
Product Name Headers, Receptacles, Female Sockets PCB Sockets PCB Sockets Through-Hole 12A 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity Connector, Soft Shell; Universal MATE-N-LOK; 15; Nylon; Natural; 19 A; 600 VAC
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole Through Hole PCB Thru Mount
Number of Contacts 15 #
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data