TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350764-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334202-350764-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 42 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-350764-4,350764 4,A1200,-350764-4-SI Base Product Number: 350764 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334202-350764-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 42 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-350764-4,350764 4,A1200,-350764-4-SI Base Product Number: 350764 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334202-350764-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334202-350764-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334202-350764-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334202-350764-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 42 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-350764-4,350764 4,A1200,-350764-4-SI Base Product Number: 350764 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334202-350764-4
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tray
Number of Positions: 12
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Standard Package: 42
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-350764-4,3507644,A1200,-350764-4-SI
Base Product Number: 350764
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A1200-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A1200-ND
Headers, Receptacles, Female Sockets A1200-ND
"12 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"12 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-350764-4
Through-Hole 19A 600V Electronic Connector 316-350764-4
12 Pos Power Connector, Wire-to-Board, 19A, 600V, Receptacle, Through Hole Product overview: 350764-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350764-4 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, Wire-to-Board, 19A, 600V, Receptacle, Through Hole Product overview: 350764-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350764-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 12; Nylon; Natural; 19 A; 600 VAC - 70083590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 12; Nylon; Natural; 19 A; 600 VAC
70083590
Connector, Soft Shell; Universal MATE-N-LOK; 12; Nylon; Natural; 19 A; 600 VAC 70083590
19A, 600VAC, Soft Shell Connector Nylon housing material PCB thru mount mounting type One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • PCB thru mount mounting type
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site
Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 87F5279 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity
87F5279
Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity 87F5279
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:4Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
12P Umnl Hdr Assy Pc Rohs Compliant Amp - Te Connectivity - 82AC1546 - Newark, An Avnet Company
Chicago, IL, United States
12P Umnl Hdr Assy Pc Rohs Compliant Amp - Te Connectivity
82AC1546
12P Umnl Hdr Assy Pc Rohs Compliant Amp - Te Connectivity 82AC1546
12P UMNL HDR ASSY PC ROHS COMPLIANT: YES

12P UMNL HDR ASSY PC ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 350764-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
350764-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 350764-4
CONN HDR 12POS 0.25 TIN PCB

CONN HDR 12POS 0.25 TIN PCB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334202-350764-4 A1200-ND 316-350764-4 70083590 87F5279 82AC1546 350764-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Through-Hole 19A 600V Electronic Connector Connector, Soft Shell; Universal MATE-N-LOK; 12; Nylon; Natural; 19 A; 600 VAC Plug & Socket Connector, Header, 12 Position 6.35Mm; Connector Systems Amp - Te Connectivity 12P Umnl Hdr Assy Pc Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Solder Thru-Hole Solder
Mounting Through Hole Through Hole PCB Thru Mount Through Hole Mount Through Hole
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data