TE Connectivity Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 350763-4.

Description
CONNECTOR, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 28AC9016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
28AC9016
Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 28AC9016
CONNECTOR, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 3ROW, 6.35MM; No. of Contacts:9Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9016
Product Name Connector, Header, 9Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details